Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors MAL203859101E3

Description
Win Source Part Number: 1351468-MAL203859101 E3 Category: Capacitors - Aluminum Electrolytic Capacitors Series: 038 RSU Package: Bulk Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 2,000 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 100 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 3500 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Product Status: Obsolete Ripple Current @ High Frequency: 499.5 mA @ 10 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1351468-MAL203859101 E3 Category: Capacitors - Aluminum Electrolytic Capacitors Series: 038 RSU Package: Bulk Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 2,000 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 100 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 3500 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Product Status: Obsolete Ripple Current @ High Frequency: 499.5 mA @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1351468-MAL203859101E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1351468-MAL203859101E3
Capacitors - Aluminum Electrolytic Capacitors 1351468-MAL203859101E3
Win Source Part Number: 1351468-MAL203859101 E3 Category: Capacitors - Aluminum Electrolytic Capacitors Series: 038 RSU Package: Bulk Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 2,000 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 100 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 3500 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Product Status: Obsolete Ripple Current @ High Frequency: 499.5 mA @ 10 kHz

Win Source Part Number: 1351468-MAL203859101E3
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: 038 RSU
Package: Bulk
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 2,000
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 3500 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/BC Components
Product Status: Obsolete
Ripple Current @ High Frequency: 499.5 mA @ 10 kHz

Buy Now Datasheet
Singapore, Singapore
Automotive 100uF 100V 370mA Capacitor
58-MAL203859101E3
Automotive 100uF 100V 370mA Capacitor 58-MAL203859101E3
Cap Aluminum Lytic 100uF 100V 20% (10 X 20mm) Radial 5mm 370mA 3500h 85°C Automotive Bulk Product overview: MAL203859101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 100V, 370mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 100V, 370mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203859101E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 100V 20% (10 X 20mm) Radial 5mm 370mA 3500h 85°C Automotive Bulk Product overview: MAL203859101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 100V, 370mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 100V, 370mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203859101E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, 038 Rsu Series, 100 F, 20%, 100 V, 10 Mm, Radial Leaded Rohs Compliant Vishay - 85R5461 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 038 Rsu Series, 100 F, 20%, 100 V, 10 Mm, Radial Leaded Rohs Compliant Vishay
85R5461
Aluminium Electrolytic Capacitor, 038 Rsu Series, 100 F, 20%, 100 V, 10 Mm, Radial Leaded Rohs Compliant Vishay 85R5461
Aluminium Electrolytic Capacitor, 038 RSU Series, 100 - F, - 20%, 100 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 038 RSU Series, 100 - F, - 20%, 100 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203859101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203859101E3
Capacitors - Aluminum Electrolytic Capacitors MAL203859101E3
CAP ALUM 100UF 20% 100V RADIAL

CAP ALUM 100UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1351468-MAL203859101E3 58-MAL203859101E3 85R5461 MAL203859101E3
Product Name Capacitors - Aluminum Electrolytic Capacitors Automotive 100uF 100V 370mA Capacitor Aluminium Electrolytic Capacitor, 038 Rsu Series, 100 F, 20%, 100 V, 10 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101782U075EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7800 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1733447 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details