CAP ALUM 470UF 20% 63V RADIAL
Aluminium Electrolytic Capacitor, 038 RSU Series, 470 - F, - 20%, 63 V, 13 mm, Radial Leaded RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MAL203858471E3 | 85R5457 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, 038 Rsu Series, 470 F, 20%, 63 V, 13 Mm, Radial Leaded Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |