Vishay Intertechnology, Inc. Capacitors - Aluminum Electrolytic Capacitors MAL203858338E3

Description
CAP ALUM 3.3UF 20% 63V RADIAL
Datasheet
Description
CAP ALUM 3.3UF 20% 63V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - MAL203858338E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203858338E3
Capacitors - Aluminum Electrolytic Capacitors MAL203858338E3
CAP ALUM 3.3UF 20% 63V RADIAL

CAP ALUM 3.3UF 20% 63V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, 038 Rsu Series, 3.3 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Vishay - 85R5455 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 038 Rsu Series, 3.3 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Vishay
85R5455
Aluminium Electrolytic Capacitor, 038 Rsu Series, 3.3 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Vishay 85R5455
Aluminium Electrolytic Capacitor, 038 RSU Series, 3.3 - F, - 20%, 63 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 038 RSU Series, 3.3 - F, - 20%, 63 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL203858338E3 85R5455
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 038 Rsu Series, 3.3 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C192U150AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers