CAP ALUM 100UF 20% 63V RADIAL Product overview: MAL203858101E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203858101E3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1360766-MAL203858101
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: 038 RSU
Package: Bulk
Product Status: Obsolete
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lifetime @ Temp.: 3500 Hrs @ 85°C
Applications: General Purpose
Ripple Current @ High Frequency: 432 mA @ 10 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.531" (13.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Aluminium Electrolytic Capacitor, 038 RSU Series, 100 - F, - 20%, 63 V, 10 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 100UF 20% 63V RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL203858101E3 | 1360766-MAL203858101E3 | 85R5443 | MAL203858101E3 |
| Product Name | 100UF 63V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, 038 Rsu Series, 100 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |