Vishay Precision Group Aluminium Electrolytic Capacitor, 038 Rsu Series, 6800 F, 20%, 25 V, 18 Mm, Radial Leaded Vishay MAL203856682E3

Description
Aluminium Electrolytic Capacitor, 038 RSU Series, 6800 - F, - 20%, 25 V, 18 mm, Radial Leaded
Description
Aluminium Electrolytic Capacitor, 038 RSU Series, 6800 - F, - 20%, 25 V, 18 mm, Radial Leaded

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, 038 Rsu Series, 6800 F, 20%, 25 V, 18 Mm, Radial Leaded Vishay - 97C0841 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 038 Rsu Series, 6800 F, 20%, 25 V, 18 Mm, Radial Leaded Vishay
97C0841
Aluminium Electrolytic Capacitor, 038 Rsu Series, 6800 F, 20%, 25 V, 18 Mm, Radial Leaded Vishay 97C0841
Aluminium Electrolytic Capacitor, 038 RSU Series, 6800 - F, - 20%, 25 V, 18 mm, Radial Leaded

Aluminium Electrolytic Capacitor, 038 RSU Series, 6800 - F, - 20%, 25 V, 18 mm, Radial Leaded

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL203856682E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203856682E3
Capacitors - Aluminum Electrolytic Capacitors MAL203856682E3
CAP ALUM 6800UF 20% 25V RADIAL

CAP ALUM 6800UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 97C0841 MAL203856682E3
Product Name Aluminium Electrolytic Capacitor, 038 Rsu Series, 6800 F, 20%, 25 V, 18 Mm, Radial Leaded Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
Technology Single-Layer
Applications General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details