Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors MAL203856221E3

Description
Win Source Part Number: 1130088-MAL203856221 E3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: 038 RSU Package: Bulk Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 5,000 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 2500 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.315" Dia (8.00mm) Alternative Parts (Cross-Reference): MAL2038 56221 E3; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Product Status: Last Time Buy Ripple Current @ High Frequency: 432 mA @ 10 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1130088-MAL203856221 E3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: 038 RSU Package: Bulk Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 5,000 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 2500 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.315" Dia (8.00mm) Alternative Parts (Cross-Reference): MAL2038 56221 E3; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Product Status: Last Time Buy Ripple Current @ High Frequency: 432 mA @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1130088-MAL203856221E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1130088-MAL203856221E3
Capacitors - Aluminum Electrolytic Capacitors 1130088-MAL203856221E3
Win Source Part Number: 1130088-MAL203856221 E3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: 038 RSU Package: Bulk Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 5,000 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 2500 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.315" Dia (8.00mm) Alternative Parts (Cross-Reference): MAL2038 56221 E3; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Product Status: Last Time Buy Ripple Current @ High Frequency: 432 mA @ 10 kHz

Win Source Part Number: 1130088-MAL203856221E3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 038 RSU
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 5,000
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.138" (3.50mm)
Lifetime @ Temp.: 2500 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.315" Dia (8.00mm)
Alternative Parts (Cross-Reference): MAL2038 56221 E3;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/BC Components
Product Status: Last Time Buy
Ripple Current @ High Frequency: 432 mA @ 10 kHz

Buy Now Datasheet
Singapore, Singapore
220UF 25V Capacitor
58-MAL203856221E3
220UF 25V Capacitor 58-MAL203856221E3
CAP ALUM 220UF 20% 25V RADIAL Product overview: MAL203856221E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203856221E3 can be used for catalog matching and distributor lookup.

CAP ALUM 220UF 20% 25V RADIAL Product overview: MAL203856221E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203856221E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminium Electrolytic Capacitor, 038 Rsu Series, 220 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Vishay - 85R5436 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 038 Rsu Series, 220 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Vishay
85R5436
Aluminium Electrolytic Capacitor, 038 Rsu Series, 220 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Vishay 85R5436
Aluminium Electrolytic Capacitor, 038 RSU Series, 220 - F, - 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 038 RSU Series, 220 - F, - 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203856221E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203856221E3
Capacitors - Aluminum Electrolytic Capacitors MAL203856221E3
CAP ALUM 220UF 20% 25V RADIAL

CAP ALUM 220UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1130088-MAL203856221E3 58-MAL203856221E3 85R5436 MAL203856221E3
Product Name Capacitors - Aluminum Electrolytic Capacitors 220UF 25V Capacitor Aluminium Electrolytic Capacitor, 038 Rsu Series, 220 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %)
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitor - 101C243U040BH5B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers