Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors MAL203855222E3

Description
CAP ALUM 2200UF 20% 16V RADIAL
Datasheet
Description
CAP ALUM 2200UF 20% 16V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - MAL203855222E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203855222E3
Capacitors - Aluminum Electrolytic Capacitors MAL203855222E3
CAP ALUM 2200UF 20% 16V RADIAL

CAP ALUM 2200UF 20% 16V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, 038 Rsu Series, 2200 F, 20%, 16 V, 13 Mm, Radial Leaded Rohs Compliant Vishay - 85R5428 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 038 Rsu Series, 2200 F, 20%, 16 V, 13 Mm, Radial Leaded Rohs Compliant Vishay
85R5428
Aluminium Electrolytic Capacitor, 038 Rsu Series, 2200 F, 20%, 16 V, 13 Mm, Radial Leaded Rohs Compliant Vishay 85R5428
Aluminium Electrolytic Capacitor, 038 RSU Series, 2200 - F, - 20%, 16 V, 13 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 038 RSU Series, 2200 - F, - 20%, 16 V, 13 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL203855222E3 85R5428
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 038 Rsu Series, 2200 F, 20%, 16 V, 13 Mm, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details