Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors MAL203854682E3

Description
CAP ALUM 6800UF 20% 10V RADIAL
Datasheet
Description
CAP ALUM 6800UF 20% 10V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - MAL203854682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203854682E3
Capacitors - Aluminum Electrolytic Capacitors MAL203854682E3
CAP ALUM 6800UF 20% 10V RADIAL

CAP ALUM 6800UF 20% 10V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL203854682E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL203854682E3
Aluminum Electrolytic Capacitors MAL203854682E3
CAP ALUM 6800UF 20% 10V RADIAL

CAP ALUM 6800UF 20% 10V RADIAL

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, 038 Rsu Series, 6800 F, 20%, 10 V, 16 Mm, Radial Leaded Vishay - 97C0823 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 038 Rsu Series, 6800 F, 20%, 10 V, 16 Mm, Radial Leaded Vishay
97C0823
Aluminium Electrolytic Capacitor, 038 Rsu Series, 6800 F, 20%, 10 V, 16 Mm, Radial Leaded Vishay 97C0823
Aluminium Electrolytic Capacitor, 038 RSU Series, 6800 - F, - 20%, 10 V, 16 mm, Radial Leaded

Aluminium Electrolytic Capacitor, 038 RSU Series, 6800 - F, - 20%, 10 V, 16 mm, Radial Leaded

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL203854682E3 MAL203854682E3 97C0823
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 038 Rsu Series, 6800 F, 20%, 10 V, 16 Mm, Radial Leaded Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details