Vishay Precision Group Aluminium Capacitors MAL203853102E3

Description
Capacitor Aluminium 038 RSU 6.3V 1000uF
Request a Quote Datasheet
Description
Capacitor Aluminium 038 RSU 6.3V 1000uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 6841857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6841857
Aluminium Capacitors 6841857
Capacitor Aluminium 038 RSU 6.3V 1000uF

Capacitor Aluminium 038 RSU 6.3V 1000uF

Supplier's Site
Aluminium Capacitors - 6841857P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6841857P
Aluminium Capacitors 6841857P
Capacitor Aluminium 038 RSU 6.3V 1000uF

Capacitor Aluminium 038 RSU 6.3V 1000uF

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL203853102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203853102E3
Capacitors - Aluminum Electrolytic Capacitors MAL203853102E3
CAP ALUM 1000UF 20% 6.3V RADIAL

CAP ALUM 1000UF 20% 6.3V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, 038 Rsu Series, 1000 F, 20%, 6.3 V, 8 Mm, Radial Leaded Rohs Compliant Vishay - 85R5404 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 038 Rsu Series, 1000 F, 20%, 6.3 V, 8 Mm, Radial Leaded Rohs Compliant Vishay
85R5404
Aluminium Electrolytic Capacitor, 038 Rsu Series, 1000 F, 20%, 6.3 V, 8 Mm, Radial Leaded Rohs Compliant Vishay 85R5404
Aluminium Electrolytic Capacitor, 038 RSU Series, 1000 - F, - 20%, 6.3 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 038 RSU Series, 1000 - F, - 20%, 6.3 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 6841857 6841857P MAL203853102E3 85R5404
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 038 Rsu Series, 1000 F, 20%, 6.3 V, 8 Mm, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701161 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details