Vishay Precision Group Aluminium Capacitors MAL203851471E3

Description
Capacitor Aluminium 038 RSU 50V 470uF
Request a Quote Datasheet
Description
Capacitor Aluminium 038 RSU 50V 470uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 6842024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6842024
Aluminium Capacitors 6842024
Capacitor Aluminium 038 RSU 50V 470uF

Capacitor Aluminium 038 RSU 50V 470uF

Supplier's Site
Aluminium Capacitors - 6842024P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6842024P
Aluminium Capacitors 6842024P
Capacitor Aluminium 038 RSU 50V 470uF

Capacitor Aluminium 038 RSU 50V 470uF

Supplier's Site
Aluminium Electrolytic Capacitor, 038 Rsu Series, 470 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Vishay - 85R5402 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 038 Rsu Series, 470 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Vishay
85R5402
Aluminium Electrolytic Capacitor, 038 Rsu Series, 470 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Vishay 85R5402
Aluminium Electrolytic Capacitor, 038 RSU Series, 470 - F, - 20%, 50 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 038 RSU Series, 470 - F, - 20%, 50 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203851471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203851471E3
Capacitors - Aluminum Electrolytic Capacitors MAL203851471E3
CAP ALUM 470UF 20% 50V RADIAL

CAP ALUM 470UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 6842024 6842024P 85R5402 MAL203851471E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, 038 Rsu Series, 470 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers