Vishay Intertechnology, Inc. Aluminium Electrolytic Capacitor, 038 Rsu Series, 33 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Vishay MAL203851339E3

Description
Aluminium Electrolytic Capacitor, 038 RSU Series, 33 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, 038 RSU Series, 33 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, 038 Rsu Series, 33 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Vishay - 85R5401 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 038 Rsu Series, 33 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Vishay
85R5401
Aluminium Electrolytic Capacitor, 038 Rsu Series, 33 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Vishay 85R5401
Aluminium Electrolytic Capacitor, 038 RSU Series, 33 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 038 RSU Series, 33 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203851339E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203851339E3
Capacitors - Aluminum Electrolytic Capacitors MAL203851339E3
CAP ALUM 33UF 20% 50V RADIAL

CAP ALUM 33UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 85R5401 MAL203851339E3
Product Name Aluminium Electrolytic Capacitor, 038 Rsu Series, 33 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Technology Single-Layer
Applications General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers