Vishay Precision Group Aluminium Capacitors MAL203851229E3

Description
Capacitor Aluminium 038 RSU 50V 22uF
Request a Quote Datasheet
Description
Capacitor Aluminium 038 RSU 50V 22uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 6842002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6842002
Aluminium Capacitors 6842002
Capacitor Aluminium 038 RSU 50V 22uF

Capacitor Aluminium 038 RSU 50V 22uF

Supplier's Site
Aluminium Capacitors - 6842002P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6842002P
Aluminium Capacitors 6842002P
Capacitor Aluminium 038 RSU 50V 22uF

Capacitor Aluminium 038 RSU 50V 22uF

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL203851229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203851229E3
Capacitors - Aluminum Electrolytic Capacitors MAL203851229E3
CAP ALUM 22UF 20% 50V RADIAL

CAP ALUM 22UF 20% 50V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, 038 Rsu Series, 22 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Vishay - 85R5398 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 038 Rsu Series, 22 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Vishay
85R5398
Aluminium Electrolytic Capacitor, 038 Rsu Series, 22 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Vishay 85R5398
Aluminium Electrolytic Capacitor, 038 RSU Series, 22 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 038 RSU Series, 22 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 6842002 6842002P MAL203851229E3 85R5398
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 038 Rsu Series, 22 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701138 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0160101GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details