Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors MAL203851222E3

Description
CAP ALUM 2200UF 20% 50V RADIAL
Datasheet
Description
CAP ALUM 2200UF 20% 50V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - MAL203851222E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203851222E3
Capacitors - Aluminum Electrolytic Capacitors MAL203851222E3
CAP ALUM 2200UF 20% 50V RADIAL

CAP ALUM 2200UF 20% 50V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, 038 Rsu Series, 2200 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Vishay - 85R5397 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 038 Rsu Series, 2200 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Vishay
85R5397
Aluminium Electrolytic Capacitor, 038 Rsu Series, 2200 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Vishay 85R5397
Aluminium Electrolytic Capacitor, 038 RSU Series, 2200 - F, - 20%, 50 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 038 RSU Series, 2200 - F, - 20%, 50 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL203851222E3 85R5397
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 038 Rsu Series, 2200 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C113U040AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details