Cap Aluminum Lytic 100uF 63V 20% (10 X 12mm) Radial 5mm 320mA 3500h 85°C Automotive Ammo Product overview: MAL203838101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 63V, 320mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 63V, 320mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203838101E3 can be used for catalog matching and distributor lookup.
CAP, 100µF, 63V, 20% ROHS COMPLIANT: YES
CAP ALUM 100UF 20% 63V RADIAL
CAP ALUM 100UF 20% 63V RADIAL
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL203838101E3 | 57AC2437 | MAL203838101E3 | MAL203838101E3 |
| Product Name | Automotive 100uF 63V 320mA Capacitor | Cap, 100Μf, 63V, 20% Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1.00E8 microF | 100 microF | 100 microF |