CAP ALUM 10000UF 20% 6.3V RADIAL
Capacitor,10mF,6.3VD
CAP ALUM 10000UF 20% 6.3V RADIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL203833103E3 | 97C0721 | MAL203833103E3 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Capacitor,10Mf,6.3Vdc,20-% Tol,20+% Tol Vishay | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Features | Polarized |