Vishay Precision Group Capacitor Alum Elec 4700Uf, 25V, 20%, Axial; Capacitance Vishay MAL202190062E3

Description
CAPACITOR ALUM ELEC 4700UF, 25V, 20%, AXIAL; Capacitance:4700µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; Product Length:38mm RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC 4700UF, 25V, 20%, AXIAL; Capacitance:4700µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; Product Length:38mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 4700Uf, 25V, 20%, Axial; Capacitance Vishay - 22M5792 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 4700Uf, 25V, 20%, Axial; Capacitance Vishay
22M5792
Capacitor Alum Elec 4700Uf, 25V, 20%, Axial; Capacitance Vishay 22M5792
CAPACITOR ALUM ELEC 4700UF, 25V, 20%, AXIAL; Capacitance:4700µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; Product Length:38mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 4700UF, 25V, 20%, AXIAL; Capacitance:4700µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; Product Length:38mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 22M5792
Product Name Capacitor Alum Elec 4700Uf, 25V, 20%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details