Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL201356229E3

Description
22µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
22µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL201356229E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL201356229E3-ND
Aluminum Electrolytic Capacitors MAL201356229E3-ND
22µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C

22µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL201356229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL201356229E3
Capacitors - Aluminum Electrolytic Capacitors MAL201356229E3
CAP ALUM 22UF 20% 25V RADIAL

CAP ALUM 22UF 20% 25V RADIAL

Supplier's Site
Capacitor,non-Specified,22Uf,25Vdc,20-% Tol,20+% Tol Vishay - 97C0048 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,non-Specified,22Uf,25Vdc,20-% Tol,20+% Tol Vishay
97C0048
Capacitor,non-Specified,22Uf,25Vdc,20-% Tol,20+% Tol Vishay 97C0048
Capacitor,Non-Specif ied,22uF,25VDC,20-% Tol,20+% Tol

Capacitor,Non-Specified,22uF,25VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL201356229E3-ND MAL201356229E3 97C0048
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,non-Specified,22Uf,25Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701079 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details