Vishay Precision Group Aluminum Electrolytic Capacitors MAL201351339E3

Description
33µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
33µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL201351339E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL201351339E3-ND
Aluminum Electrolytic Capacitors MAL201351339E3-ND
33µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C

33µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 2304708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2304708
Aluminium Capacitors 2304708
013 RLC Aluminium Radial Cap,50V,33uF

013 RLC Aluminium Radial Cap,50V,33uF

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL201351339E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL201351339E3
Capacitors - Aluminum Electrolytic Capacitors MAL201351339E3
CAP ALUM 33UF 20% 50V RADIAL

CAP ALUM 33UF 20% 50V RADIAL

Supplier's Site
Capacitor,non-Specified,33Uf,50Vdc,20-% Tol,20+% Tol Vishay - 97C0031 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,non-Specified,33Uf,50Vdc,20-% Tol,20+% Tol Vishay
97C0031
Capacitor,non-Specified,33Uf,50Vdc,20-% Tol,20+% Tol Vishay 97C0031
Capacitor,Non-Specif ied,33uF,50VDC,20-% Tol,20+% Tol

Capacitor,Non-Specified,33uF,50VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL201351339E3-ND 2304708 MAL201351339E3 97C0031
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,non-Specified,33Uf,50Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C243M050EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers