2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C
Capacitor,Non-Specif
CAP ALUM 2.2UF 20% 50V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL201351228E3-ND | 97C0028 | MAL201351228E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor,non-Specified,2.2Uf,50Vdc,20-% Tol,20+% Tol Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 2.2 microF | 2.2 microF |