Vishay Precision Group Msm10A-01-S4 10K 2% K M8340124K1002Gc Ds Vishay M8340124K1002GCDSL

Description
MSM10A-01-S4 10K 2% K M8340124K1002GC DS
Description
MSM10A-01-S4 10K 2% K M8340124K1002GC DS

Suppliers

Company
Product
Description
Supplier Links
Msm10A-01-S4 10K 2% K M8340124K1002Gc Ds Vishay - 28P2381 - Newark, An Avnet Company
Chicago, IL, United States
Msm10A-01-S4 10K 2% K M8340124K1002Gc Ds Vishay
28P2381
Msm10A-01-S4 10K 2% K M8340124K1002Gc Ds Vishay 28P2381
MSM10A-01-S4 10K 2% K M8340124K1002GC DS

MSM10A-01-S4 10K 2% K M8340124K1002GC DS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28P2381
Product Name Msm10A-01-S4 10K 2% K M8340124K1002Gc Ds Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details