Vishay Precision Group Resistor Networks & Arrays M8340109M47R0GGDSL

Description
MSM10A-03 47 2% M M8340109M47R0GG DSL
Request a Quote Datasheet
Description
MSM10A-03 47 2% M M8340109M47R0GG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109M47R0GGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109M47R0GGDSL
Resistor Networks & Arrays 3110-M8340109M47R0GGDSL
MSM10A-03 47 2% M M8340109M47R0GG DSL

MSM10A-03 47 2% M M8340109M47R0GG DSL

Supplier's Site Datasheet
Msm10A-03 47 2% M M8340109M47R0Gg Dsl Vishay - 28P2310 - Newark, An Avnet Company
Chicago, IL, United States
Msm10A-03 47 2% M M8340109M47R0Gg Dsl Vishay
28P2310
Msm10A-03 47 2% M M8340109M47R0Gg Dsl Vishay 28P2310
MSM10A-03 47 2% M M8340109M47R0GG DSL

MSM10A-03 47 2% M M8340109M47R0GG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340109M47R0GGDSL 28P2310
Product Name Resistor Networks & Arrays Msm10A-03 47 2% M M8340109M47R0Gg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details