Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340109M27R0GGD03

Description
MSM10A-03 27 2% M M8340109M27R0GG D03
Request a Quote
Description
MSM10A-03 27 2% M M8340109M27R0GG D03
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor network in a 10-pin "A" profile single-in-line package, compatible with automatic insertion, with a resistance value of 27 Ω, ±2 % tolerance, and ±300 ppm/°C temperature coefficient. The device is molded in epoxy with copper alloy terminals, hot-solder dipped, and meets MIL-PRF-83401 qualification. Maximum seated height is 0.195 inch (4.95 mm), operating temperature range is -55 °C to +125 °C, and it is supplied in tube packaging.

Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor network in a 10-pin "A" profile single-in-line package, compatible with automatic insertion, with a resistance value of 27 Ω, ±2 % tolerance, and ±300 ppm/°C temperature coefficient. The device is molded in epoxy with copper alloy terminals, hot-solder dipped, and meets MIL-PRF-83401 qualification. Maximum seated height is 0.195 inch (4.95 mm), operating temperature range is -55 °C to +125 °C, and it is supplied in tube packaging.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109M27R0GGD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109M27R0GGD03
Resistor Networks & Arrays 3110-M8340109M27R0GGD03
MSM10A-03 27 2% M M8340109M27R0GG D03

MSM10A-03 27 2% M M8340109M27R0GG D03

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340109M27R0GGD03
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN2B4TTE102J - 1112867-CN2B4TTE102J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
Network Resistor - TF3006B - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Thick Film (Chip)
Resistance Range 25 to 1.00E7 ohms
View Details
Resistor Networks, Arrays - 4116R-1-152LF-ND - DigiKey
Specs
Configuration Chip Array
Packing Method Tube
Resistance Range 1500 ohms
View Details
6 suppliers
Thin Film Resistor Networks -  - AVX Corporation
Specs
Configuration Chip Array (optional feature)
Technology / Construction Thin Film (Chip)
Resistance Range 5 to 5.00E7 ohms
View Details