Res Thick Film NET 110 Ohm 5% 1.08W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
MSM10A-01 110 5% M M8340109M1100JC D03
Resistor Network,Thick Film,110Ohms,50WV,5+
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | M8340109M1100JCD03 | 3110-M8340109M1100JCD03 | 74K8334 |
| Product Name | Res Thick Film NET 110 Ohm 5% 1.08W ¦300ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube | Resistor Networks & Arrays | Resistor Network,thick Film,110Ohms,50Wv,5+/-% Tol,-300,300Ppm-Tc,9810-Case Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | ThroughHole | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 300 ±ppm/°C | 200 ±ppm/°C |