Vishay Precision Group Resistor Networks & Arrays M8340109M1003FGDSL

Description
MSM10A-03 100K 1% M M8340109M1003FG DSL
Request a Quote Datasheet
Description
MSM10A-03 100K 1% M M8340109M1003FG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109M1003FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109M1003FGDSL
Resistor Networks & Arrays 3110-M8340109M1003FGDSL
MSM10A-03 100K 1% M M8340109M1003FG DSL

MSM10A-03 100K 1% M M8340109M1003FG DSL

Supplier's Site Datasheet
Msm10A-03 100K 1% M M8340109M1003Fg Dsl Vishay - 28P2177 - Newark, An Avnet Company
Chicago, IL, United States
Msm10A-03 100K 1% M M8340109M1003Fg Dsl Vishay
28P2177
Msm10A-03 100K 1% M M8340109M1003Fg Dsl Vishay 28P2177
MSM10A-03 100K 1% M M8340109M1003FG DSL

MSM10A-03 100K 1% M M8340109M1003FG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340109M1003FGDSL 28P2177
Product Name Resistor Networks & Arrays Msm10A-03 100K 1% M M8340109M1003Fg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers