Vishay Precision Group Resistor Networks & Arrays M8340109K8202GCDSL

Description
MSM10A-01 82K 2% K M8340109K8202GC DSL
Request a Quote Datasheet
Description
MSM10A-01 82K 2% K M8340109K8202GC DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109K8202GCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109K8202GCDSL
Resistor Networks & Arrays 3110-M8340109K8202GCDSL
MSM10A-01 82K 2% K M8340109K8202GC DSL

MSM10A-01 82K 2% K M8340109K8202GC DSL

Supplier's Site Datasheet
Msm10A-01 82K 2% K M8340109K8202Gc Dsl Vishay - 28P2129 - Newark, An Avnet Company
Chicago, IL, United States
Msm10A-01 82K 2% K M8340109K8202Gc Dsl Vishay
28P2129
Msm10A-01 82K 2% K M8340109K8202Gc Dsl Vishay 28P2129
MSM10A-01 82K 2% K M8340109K8202GC DSL

MSM10A-01 82K 2% K M8340109K8202GC DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340109K8202GCDSL 28P2129
Product Name Resistor Networks & Arrays Msm10A-01 82K 2% K M8340109K8202Gc Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details