Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340109K68R0GGDSL

Description
MSM10A-03 68 2% K M8340109K68R0GG DSL
Request a Quote
Description
MSM10A-03 68 2% K M8340109K68R0GG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor networks conforming to MIL-PRF-83401, available in a 10-pin, "A" profile single-in-line molded package with a maximum seated height of 0.195" (4.95 mm), featuring isolated or bussed schematics, resistance values from 10 Ω to 1 MΩ, tolerances of ±1%, ±2%, or ±5%, and temperature coefficients of ±100 ppm/°C or ±300 ppm/°C. The devices are rated for operation from -55 °C to +125 °C, have a maximum operating voltage of 50 V DC, and are constructed with copper alloy terminals that are hot-solder dipped. All units are 100% screened per MIL-PRF-83401 Group A, Subgroup 1 and meet MIL-STD-202 Method 210 Condition D for soldering heat resistance.

Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor networks conforming to MIL-PRF-83401, available in a 10-pin, "A" profile single-in-line molded package with a maximum seated height of 0.195" (4.95 mm), featuring isolated or bussed schematics, resistance values from 10 Ω to 1 MΩ, tolerances of ±1%, ±2%, or ±5%, and temperature coefficients of ±100 ppm/°C or ±300 ppm/°C. The devices are rated for operation from -55 °C to +125 °C, have a maximum operating voltage of 50 V DC, and are constructed with copper alloy terminals that are hot-solder dipped. All units are 100% screened per MIL-PRF-83401 Group A, Subgroup 1 and meet MIL-STD-202 Method 210 Condition D for soldering heat resistance.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109K68R0GGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109K68R0GGDSL
Resistor Networks & Arrays 3110-M8340109K68R0GGDSL
MSM10A-03 68 2% K M8340109K68R0GG DSL

MSM10A-03 68 2% K M8340109K68R0GG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340109K68R0GGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 50-CN2B4TTE104J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Resistance Range 100000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
Precision Resistor - UPN 2-0808 - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Metal Foil
Resistance Range 100 to 20000 ohms
View Details
Resistor Networks, Arrays - 4114R-1-564LF-ND - DigiKey
Specs
Configuration Chip Array
Packing Method Tube
Resistance Range 560000 ohms
View Details
Thin Film Resistor Networks -  - AVX Corporation
Specs
Configuration Chip Array (optional feature)
Technology / Construction Thin Film (Chip)
Resistance Range 5 to 5.00E7 ohms
View Details