Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340109K6800GGDSL

Description
MSM10A-03 680 2% K M8340109K6800GG DSL
Request a Quote
Description
MSM10A-03 680 2% K M8340109K6800GG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor network in a 10-pin "A" profile single-in-line molded package with a maximum seated height of 0.195 inch (4.95 mm), featuring isolated resistor elements, a resistance value of 680 ohms, ±1% tolerance, and a temperature coefficient of ±100 ppm/°C. The device has a maximum operating voltage of 50 VDC, operates from -55 °C to +125 °C, and is supplied in tin/lead termination with single lot traceability in tube packaging.

Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor network in a 10-pin "A" profile single-in-line molded package with a maximum seated height of 0.195 inch (4.95 mm), featuring isolated resistor elements, a resistance value of 680 ohms, ±1% tolerance, and a temperature coefficient of ±100 ppm/°C. The device has a maximum operating voltage of 50 VDC, operates from -55 °C to +125 °C, and is supplied in tin/lead termination with single lot traceability in tube packaging.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109K6800GGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109K6800GGDSL
Resistor Networks & Arrays 3110-M8340109K6800GGDSL
MSM10A-03 680 2% K M8340109K6800GG DSL

MSM10A-03 680 2% K M8340109K6800GG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340109K6800GGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J8TTE102J - 1134480-CN1J8TTE102J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
 - RNT Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel; Bulk
Resistance Range 1 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-57471 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 2.54 to 270 ohms
View Details
Precision High Voltage Divider - Series MTX 1000.4 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details