Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340109K5602GGDSL

Description
MSM10A-03 56K 2% K M8340109K5602GG DSL
Request a Quote
Description
MSM10A-03 56K 2% K M8340109K5602GG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Military thick film resistor networks in a single-in-line molded SIP package, available in 10-pin "A" profile with 0.583 inch (14.81 mm) length and 0.098 inch (2.49 mm) maximum height, featuring isolated resistor elements, 100 ppm/°C TCR, and resistance values from 10 Ω to 1 MΩ with tolerances of ±1 %, ±2 %, or ±5 %. All units are hot-solder dipped, pass MIL-PRF-83401 qualification, and operate from -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

Military thick film resistor networks in a single-in-line molded SIP package, available in 10-pin "A" profile with 0.583 inch (14.81 mm) length and 0.098 inch (2.49 mm) maximum height, featuring isolated resistor elements, 100 ppm/°C TCR, and resistance values from 10 Ω to 1 MΩ with tolerances of ±1 %, ±2 %, or ±5 %. All units are hot-solder dipped, pass MIL-PRF-83401 qualification, and operate from -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109K5602GGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109K5602GGDSL
Resistor Networks & Arrays 3110-M8340109K5602GGDSL
MSM10A-03 56K 2% K M8340109K5602GG DSL

MSM10A-03 56K 2% K M8340109K5602GG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340109K5602GGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 50-CN2B4TTE472J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Resistance Range 4700 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-49590 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 2536 to 270000 ohms
View Details
Precision High Voltage Divider - Series HVT 11 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details