Vishay Precision Group Resistor Networks & Arrays M8340109K3012FGDSL

Description
MSM10A-03 30.1K 1% K M8340109K3012FG DSL
Request a Quote Datasheet
Description
MSM10A-03 30.1K 1% K M8340109K3012FG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109K3012FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109K3012FGDSL
Resistor Networks & Arrays 3110-M8340109K3012FGDSL
MSM10A-03 30.1K 1% K M8340109K3012FG DSL

MSM10A-03 30.1K 1% K M8340109K3012FG DSL

Supplier's Site Datasheet
Msm10A-03 30.1K 1% K M8340109K3012Fg Dsl Vishay - 28P1945 - Newark, An Avnet Company
Chicago, IL, United States
Msm10A-03 30.1K 1% K M8340109K3012Fg Dsl Vishay
28P1945
Msm10A-03 30.1K 1% K M8340109K3012Fg Dsl Vishay 28P1945
MSM10A-03 30.1K 1% K M8340109K3012FG DSL

MSM10A-03 30.1K 1% K M8340109K3012FG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340109K3012FGDSL 28P1945
Product Name Resistor Networks & Arrays Msm10A-03 30.1K 1% K M8340109K3012Fg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details