Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340109K2213FCDSL

Description
MSM10A-01 221K 1% K M8340109K2213FC DSL
Request a Quote
Description
MSM10A-01 221K 1% K M8340109K2213FC DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

M8340109K2213FCDSL is a 10-pin, "A" profile thick film resistor network conforming to MIL-PRF-83401, with a resistance of 221 kΩ, ±1% tolerance, and a TCR of ±100 ppm/°C. It features an isolated schematic configuration and tin/lead terminations in tube packaging. The device has a maximum seated height of 0.195 inch (4.95 mm), operates from -55 °C to +125 °C, and supports up to 50 V DC. All leads are hot-solder dipped, the case is molded epoxy, and the network meets MIL-STD-202 method 210, condition D for soldering heat resistance.

Datasheet Summary
Powered by GS/AI

M8340109K2213FCDSL is a 10-pin, "A" profile thick film resistor network conforming to MIL-PRF-83401, with a resistance of 221 kΩ, ±1% tolerance, and a TCR of ±100 ppm/°C. It features an isolated schematic configuration and tin/lead terminations in tube packaging. The device has a maximum seated height of 0.195 inch (4.95 mm), operates from -55 °C to +125 °C, and supports up to 50 V DC. All leads are hot-solder dipped, the case is molded epoxy, and the network meets MIL-STD-202 method 210, condition D for soldering heat resistance.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109K2213FCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109K2213FCDSL
Resistor Networks & Arrays 3110-M8340109K2213FCDSL
MSM10A-01 221K 1% K M8340109K2213FC DSL

MSM10A-01 221K 1% K M8340109K2213FC DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340109K2213FCDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Res Thick Film Array 10 Ohm 5% ±200ppm/C ISOL Molded 8-Pin 1206(4 X 0603) Concave SMD Automotive T/R - 430-CN1J4TTD100J - Utmel Electronic Limited
Specs
Configuration Chip Array
Technology / Construction Thick Film (Chip)
Resistance Range 10 ohms
View Details
 - RNT Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel; Bulk
Resistance Range 1 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-49590 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 2536 to 270000 ohms
View Details
Precision Decade Voltage Divider - Series 1776-X - EBG RESISTORS LLC
Specs
Configuration Chip Array
Packing Method Bulk
Resistance Range 900 to 1.00E7 ohms
View Details