Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340109K20R0GGDSL

Description
MSM10A-03 20 2% K M8340109K20R0GG DSL
Request a Quote
Description
MSM10A-03 20 2% K M8340109K20R0GG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M8340109K20R0GGDSL is a military-grade thick film resistor network in the MSM series, conforming to MIL-PRF-83401. It features a 10-pin "A" profile package with a maximum seated height of 0.195 inch (4.95 mm) and a molded epoxy body. The device has a resistance value of 20 ohms, a tolerance of ±2%, and a temperature coefficient of ±100 ppm/°C with an isolated schematic configuration. All leads are hot-solder dipped, and the network supports operating temperatures from -55 °C to +125 °C. It is supplied in a single lot tin/lead tube packaging.

Datasheet Summary
Powered by GS/AI

The M8340109K20R0GGDSL is a military-grade thick film resistor network in the MSM series, conforming to MIL-PRF-83401. It features a 10-pin "A" profile package with a maximum seated height of 0.195 inch (4.95 mm) and a molded epoxy body. The device has a resistance value of 20 ohms, a tolerance of ±2%, and a temperature coefficient of ±100 ppm/°C with an isolated schematic configuration. All leads are hot-solder dipped, and the network supports operating temperatures from -55 °C to +125 °C. It is supplied in a single lot tin/lead tube packaging.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109K20R0GGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109K20R0GGDSL
Resistor Networks & Arrays 3110-M8340109K20R0GGDSL
MSM10A-03 20 2% K M8340109K20R0GG DSL

MSM10A-03 20 2% K M8340109K20R0GG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340109K20R0GGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CND2B10TTE103J - 1052857-CND2B10TTE103J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 10000 ohms
Tolerance 5 +/- %
View Details
Network Resistor - TF3010A - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Thick Film (Chip)
Resistance Range 25 to 1.00E7 ohms
View Details
Resistor Networks, Arrays - 4114R-2-181LF-ND - DigiKey
Specs
Configuration Chip Array
Packing Method Tube
Resistance Range 180 ohms
View Details
Thin Film Resistor Networks -  - AVX Corporation
Specs
Configuration Chip Array (optional feature)
Technology / Construction Thin Film (Chip)
Resistance Range 5 to 5.00E7 ohms
View Details