Riedon, Inc. Network Resistor TF3010A

Description
Resistances from 25 Ohm to 10MOhms Power Rating to 1.35W Resistance Tolerances to ±1% Temperature Coefficients to ±100ppm/K TCR Matching to ±5 ppm/K Up to 9 Resistors
Description
Resistances from 25 Ohm to 10MOhms Power Rating to 1.35W Resistance Tolerances to ±1% Temperature Coefficients to ±100ppm/K TCR Matching to ±5 ppm/K Up to 9 Resistors

Suppliers

Company
Product
Description
Supplier Links
Network Resistor - TF3010A - Riedon, Inc.
Alhambra, CA, USA
Network Resistor
TF3010A
Network Resistor TF3010A
Resistances from 25 Ohm to 10MOhms Power Rating to 1.35W Resistance Tolerances to ±1% Temperature Coefficients to ±100ppm/K TCR Matching to ±5 ppm/K Up to 9 Resistors

Resistances from 25 Ohm to 10MOhms
Power Rating to 1.35W
Resistance Tolerances to ±1%
Temperature Coefficients to ±100ppm/K
TCR Matching to ±5 ppm/K
Up to 9 Resistors

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number TF3010A
Product Name Network Resistor
Configuration Chip Array
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 to 1.00E7 ohms
Tolerance 1 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers