MSM10A-03 20K 5% K M8340109K2002JG D03
Res Thick Film NET 20K Ohm 5% 3/5W ¦100ppm/¦C ISOL 10-Pin SIP Pin Thru-Hole Tube
Resistor Network,Thick Film,20KOhms,50WV,5+
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors | Resistors |
| Product Number | 3110-M8340109K2002JGD03 | M8340109K2002JGD03 | 74K8094 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 20K Ohm 5% 3/5W ¦100ppm/¦C ISOL 10-Pin SIP Pin Thru-Hole Tube | Resistor Network,thick Film,20Kohms,50Wv,5+/-% Tol,-100,100Ppm-Tc,9810-Case Vishay |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Packing Method | Tube | ||
| Resistance Range | 20000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % |