Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340109K1102GCDSL

Description
MSM10A-01 11K 2% K M8340109K1102GC DSL
Request a Quote
Description
MSM10A-01 11K 2% K M8340109K1102GC DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M8340109K1102GCDSL is a military-grade thick film resistor network compliant with MIL-PRF-83401, housed in a molded SIP package with a 10-pin "A" profile. It has a resistance value of 1.1 kΩ, a tolerance of ±2%, and a temperature coefficient of ±100 ppm/°C. The device features isolated resistor elements, a maximum seated height of 0.195 inch (4.95 mm), and operates from -55 °C to +125 °C. All leads are hot-solder dipped, and the network is rated for a maximum DC voltage of 50 V and a dielectric strength of 200 V AC. The part supports automatic insertion and meets MIL-STD-202, method 210, condition D for soldering heat resistance.

Datasheet Summary
Powered by GS/AI

The M8340109K1102GCDSL is a military-grade thick film resistor network compliant with MIL-PRF-83401, housed in a molded SIP package with a 10-pin "A" profile. It has a resistance value of 1.1 kΩ, a tolerance of ±2%, and a temperature coefficient of ±100 ppm/°C. The device features isolated resistor elements, a maximum seated height of 0.195 inch (4.95 mm), and operates from -55 °C to +125 °C. All leads are hot-solder dipped, and the network is rated for a maximum DC voltage of 50 V and a dielectric strength of 200 V AC. The part supports automatic insertion and meets MIL-STD-202, method 210, condition D for soldering heat resistance.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109K1102GCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109K1102GCDSL
Resistor Networks & Arrays 3110-M8340109K1102GCDSL
MSM10A-01 11K 2% K M8340109K1102GC DSL

MSM10A-01 11K 2% K M8340109K1102GC DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340109K1102GCDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Res Thick Film Array 10K Ohm 5% ±200ppm/C ISOL Molded 8-Pin 1206(4 X 0603) Concave SMD Automotive T/R - 430-CN1J4TTD103J - Utmel Electronic Limited
Specs
Configuration Chip Array
Technology / Construction Thick Film (Chip)
Resistance Range 10000 ohms
View Details
Precision Resistor - UPN 2-0808 - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Metal Foil
Resistance Range 100 to 20000 ohms
View Details
Resistor Networks, Arrays - 4114R-1-913LF-ND - DigiKey
Specs
Configuration Chip Array
Packing Method Tube
Resistance Range 91000 ohms
View Details
Thin Film Resistor Networks -  - AVX Corporation
Specs
Configuration Chip Array (optional feature)
Technology / Construction Thin Film (Chip)
Resistance Range 5 to 5.00E7 ohms
View Details