Vishay Intertechnology, Inc. Resistor Networks, Arrays - M8340109K1002JCD03 M8340109K1002JCD03

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183887-M8340109K100 2JCD03 Termination: Pin Length: 24.97 mm Number of Terminals: 10 Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-83401 Resistance: 10 kΩ Power Rating: 1.08 W Number of Resistors: 9 Number of Pins: 10 Terminal Pitch: 2.54 mm Categories: Resistor Networks,Arrays Case / Package: SIP Alternative Parts (Cross-Reference): M8340109K1002JCD03.; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Depth: 2.49 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210025, 8533210025 Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183887-M8340109K100 2JCD03 Termination: Pin Length: 24.97 mm Number of Terminals: 10 Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-83401 Resistance: 10 kΩ Power Rating: 1.08 W Number of Resistors: 9 Number of Pins: 10 Terminal Pitch: 2.54 mm Categories: Resistor Networks,Arrays Case / Package: SIP Alternative Parts (Cross-Reference): M8340109K1002JCD03.; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Depth: 2.49 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210025, 8533210025 Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - M8340109K1002JCD03 - 1183887-M8340109K1002JCD03 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - M8340109K1002JCD03
1183887-M8340109K1002JCD03
Resistor Networks, Arrays - M8340109K1002JCD03 1183887-M8340109K1002JCD03
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183887-M8340109K100 2JCD03 Termination: Pin Length: 24.97 mm Number of Terminals: 10 Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-83401 Resistance: 10 kΩ Power Rating: 1.08 W Number of Resistors: 9 Number of Pins: 10 Terminal Pitch: 2.54 mm Categories: Resistor Networks,Arrays Case / Package: SIP Alternative Parts (Cross-Reference): M8340109K1002JCD03.; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Depth: 2.49 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210025, 8533210025 Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1183887-M8340109K1002JCD03
Termination: Pin
Length: 24.97 mm
Number of Terminals: 10
Tolerance: 5 %
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-83401
Resistance: 10 kΩ
Power Rating: 1.08 W
Number of Resistors: 9
Number of Pins: 10
Terminal Pitch: 2.54 mm
Categories: Resistor Networks,Arrays
Case / Package: SIP
Alternative Parts (Cross-Reference): M8340109K1002JCD03.;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Depth: 2.49 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210025, 8533210025
Max Operating Temperature: 125 °C

Buy Now
Res Thick Film NET 10K Ohm 5% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube - M8340109K1002JCD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 10K Ohm 5% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube
M8340109K1002JCD03
Res Thick Film NET 10K Ohm 5% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube M8340109K1002JCD03
Res Thick Film NET 10K Ohm 5% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 10K Ohm 5% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube

Supplier's Site
1.08W Resistor - 50-M8340109K1002JCD03 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Res Thick Film NET 10K Ohm 5% 1.08W ±100ppm/°C BUS Molded 10-Pin SIP Pin Thru-Hole Tube Product overview: M8340109K1002JCD03 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.08W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.08W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340109K1002JCD0 3 can be used for catalog matching and distributor lookup.

Res Thick Film NET 10K Ohm 5% 1.08W ±100ppm/°C BUS Molded 10-Pin SIP Pin Thru-Hole Tube Product overview: M8340109K1002JCD03 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.08W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.08W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340109K1002JCD03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks & Arrays - 3110-M8340109K1002JCD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109K1002JCD03
Resistor Networks & Arrays 3110-M8340109K1002JCD03
MSM10A-01 10K 5% K M8340109K1002JC D03

MSM10A-01 10K 5% K M8340109K1002JC D03

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 1183887-M8340109K1002JCD03 M8340109K1002JCD03 50-M8340109K1002JCD03 3110-M8340109K1002JCD03
Product Name Resistor Networks, Arrays - M8340109K1002JCD03 Res Thick Film NET 10K Ohm 5% 1.08W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Tube 1.08W Resistor Resistor Networks & Arrays
Configuration Chip Array Chip Array
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1.08 watts 1.08 watts 1.08 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details