MSM10A-03 100 2% K M8340109K1000GG D03
Res Thick Film NET 100 Ohm 2% 3/5W ¦100ppm/¦C ISOL 10-Pin SIP Pin Thru-Hole Tube
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors |
| Product Number | 3110-M8340109K1000GGD03 | M8340109K1000GGD03 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 100 Ohm 2% 3/5W ¦100ppm/¦C ISOL 10-Pin SIP Pin Thru-Hole Tube |
| Configuration | Chip Array | |
| Packing Method | Tube | |
| Resistance Range | 100 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |