Vishay Precision Group Resistor Network, Thin Film, 9, 2Kohm, 1%, Sip; Resistance Vishay M8340109H2001FCUF

Description
RESISTOR NETWORK, THIN FILM, 9, 2KOHM, 1%, SIP; Resistance:2kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: No
Description
RESISTOR NETWORK, THIN FILM, 9, 2KOHM, 1%, SIP; Resistance:2kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thin Film, 9, 2Kohm, 1%, Sip; Resistance Vishay - 92T5270 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thin Film, 9, 2Kohm, 1%, Sip; Resistance Vishay
92T5270
Resistor Network, Thin Film, 9, 2Kohm, 1%, Sip; Resistance Vishay 92T5270
RESISTOR NETWORK, THIN FILM, 9, 2KOHM, 1%, SIP; Resistance:2kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: No

RESISTOR NETWORK, THIN FILM, 9, 2KOHM, 1%, SIP; Resistance:2kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92T5270
Product Name Resistor Network, Thin Film, 9, 2Kohm, 1%, Sip; Resistance Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Mounting / Packaging SIP
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details