Vishay Precision Group Resistor Network, Thin Film, 5, 10Kohm, 1%, Sip; Resistance Vishay M8340109H1002FGUF

Description
RESISTOR NETWORK, THIN FILM, 5, 10KOHM, 1%, SIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: No
Description
RESISTOR NETWORK, THIN FILM, 5, 10KOHM, 1%, SIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thin Film, 5, 10Kohm, 1%, Sip; Resistance Vishay - 92T5264 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thin Film, 5, 10Kohm, 1%, Sip; Resistance Vishay
92T5264
Resistor Network, Thin Film, 5, 10Kohm, 1%, Sip; Resistance Vishay 92T5264
RESISTOR NETWORK, THIN FILM, 5, 10KOHM, 1%, SIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: No

RESISTOR NETWORK, THIN FILM, 5, 10KOHM, 1%, SIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92T5264
Product Name Resistor Network, Thin Film, 5, 10Kohm, 1%, Sip; Resistance Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Mounting / Packaging SIP
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Resistors; SIL 8PIN 4RES 22K 5% ( Citec ) - SIL08M223J - ASAP Semiconductor LLC
Specs
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details