Vishay Precision Group Resistor Network, Thin Film, 5, 1Kohm, 2%, Sip; Resistance Vishay M8340109H1001GGUF

Description
RESISTOR NETWORK, THIN FILM, 5, 1KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: No
Description
RESISTOR NETWORK, THIN FILM, 5, 1KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thin Film, 5, 1Kohm, 2%, Sip; Resistance Vishay - 92T5263 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thin Film, 5, 1Kohm, 2%, Sip; Resistance Vishay
92T5263
Resistor Network, Thin Film, 5, 1Kohm, 2%, Sip; Resistance Vishay 92T5263
RESISTOR NETWORK, THIN FILM, 5, 1KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: No

RESISTOR NETWORK, THIN FILM, 5, 1KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92T5263
Product Name Resistor Network, Thin Film, 5, 1Kohm, 2%, Sip; Resistance Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Mounting / Packaging SIP
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details