Vishay Precision Group Resistor Networks & Arrays M8340108M8200JCDSL

Description
MSM08A-01 820 5% M M8340108M8200JC DSL
Request a Quote Datasheet
Description
MSM08A-01 820 5% M M8340108M8200JC DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340108M8200JCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340108M8200JCDSL
Resistor Networks & Arrays 3110-M8340108M8200JCDSL
MSM08A-01 820 5% M M8340108M8200JC DSL

MSM08A-01 820 5% M M8340108M8200JC DSL

Supplier's Site Datasheet
Msm08A-01 820 5% M M8340108M8200Jc Dsl Vishay - 28P1715 - Newark, An Avnet Company
Chicago, IL, United States
Msm08A-01 820 5% M M8340108M8200Jc Dsl Vishay
28P1715
Msm08A-01 820 5% M M8340108M8200Jc Dsl Vishay 28P1715
MSM08A-01 820 5% M M8340108M8200JC DSL

MSM08A-01 820 5% M M8340108M8200JC DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340108M8200JCDSL 28P1715
Product Name Resistor Networks & Arrays Msm08A-01 820 5% M M8340108M8200Jc Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers