Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340108M3602GGDSL

Description
MSM08A-03 36K 2% M M8340108M3602GG DSL
Request a Quote
Description
MSM08A-03 36K 2% M M8340108M3602GG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor network in a single-in-line molded package with 8 pins and "A" profile, offering resistance values from 10 Ω to 1 MΩ, ±2% tolerance, and a temperature coefficient of ±300 ppm/°C, with a maximum seated height of 0.195 inch (4.95 mm), compatible with automatic insertion, and rated for operation from -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor network in a single-in-line molded package with 8 pins and "A" profile, offering resistance values from 10 Ω to 1 MΩ, ±2% tolerance, and a temperature coefficient of ±300 ppm/°C, with a maximum seated height of 0.195 inch (4.95 mm), compatible with automatic insertion, and rated for operation from -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340108M3602GGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340108M3602GGDSL
Resistor Networks & Arrays 3110-M8340108M3602GGDSL
MSM08A-03 36K 2% M M8340108M3602GG DSL

MSM08A-03 36K 2% M M8340108M3602GG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340108M3602GGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN2B4TTE472J - 967945-CN2B4TTE472J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Precision Resistor - USN 2-1410 - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Metal Foil
Resistance Range 1 to 150000 ohms
View Details
Resistor Networks, Arrays - 4108R-1-503LF-ND - DigiKey
Specs
Configuration Chip Array
Packing Method Tube
Resistance Range 50000 ohms
View Details
2 suppliers
Thin Film Resistor Networks -  - AVX Corporation
Specs
Configuration Chip Array (optional feature)
Technology / Construction Thin Film (Chip)
Resistance Range 5 to 5.00E7 ohms
View Details