Res Thick Film NET 270 Ohm 2% 12/25W ¦300ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube
MSM08A-03 270 2% M M8340108M2700GG D03
MSM08A-03 270 2% M M8340108M2700GG D03
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | M8340108M2700GGD03 | 3110-M8340108M2700GGD03 | 64P7163 |
| Product Name | Res Thick Film NET 270 Ohm 2% 12/25W ¦300ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube | Resistor Networks & Arrays | Msm08A-03 270 2% M M8340108M2700Gg D03 Vishay |
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | ThroughHole | ||
| Tolerance | 2 +/- % | 2 +/- % | |
| Temperature Coefficient | 300 ±ppm/°C | 200 ±ppm/°C |