Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340108M1501GGDSL

Description
MSM08A-03 1.5K 2% M M8340108M1501GG DSL
Request a Quote
Description
MSM08A-03 1.5K 2% M M8340108M1501GG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Military thick film resistor networks qualified to MIL-PRF-83401, available in single-in-line molded SIP packages with 6, 8, or 10 pins in 'A' or 'C' profiles. The 'A' profile has a maximum seated height of 0.195 inch (4.95 mm) and the 'C' profile 0.350 inch (8.89 mm). Resistance values range from 10 Ω to 1 MΩ with tolerances of ±1%, ±2%, and ±5%, and temperature coefficients of ±100 ppm/°C or ±300 ppm/°C. All devices feature copper alloy leads with hot-solder dip finish, epoxy molding, and are compatible with automatic insertion. Operating temperature range is -55°C to +125°C with a dielectric strength of 200 V AC and insulation resistance of 10,000 MΩ. Packages are supplied in tube form with tin/lead finish. CAGE codes are 91637 and 2799A.

Datasheet Summary
Powered by GS/AI

Military thick film resistor networks qualified to MIL-PRF-83401, available in single-in-line molded SIP packages with 6, 8, or 10 pins in 'A' or 'C' profiles. The 'A' profile has a maximum seated height of 0.195 inch (4.95 mm) and the 'C' profile 0.350 inch (8.89 mm). Resistance values range from 10 Ω to 1 MΩ with tolerances of ±1%, ±2%, and ±5%, and temperature coefficients of ±100 ppm/°C or ±300 ppm/°C. All devices feature copper alloy leads with hot-solder dip finish, epoxy molding, and are compatible with automatic insertion. Operating temperature range is -55°C to +125°C with a dielectric strength of 200 V AC and insulation resistance of 10,000 MΩ. Packages are supplied in tube form with tin/lead finish. CAGE codes are 91637 and 2799A.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340108M1501GGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340108M1501GGDSL
Resistor Networks & Arrays 3110-M8340108M1501GGDSL
MSM08A-03 1.5K 2% M M8340108M1501GG DSL

MSM08A-03 1.5K 2% M M8340108M1501GG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340108M1501GGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J8TTE472J - 983986-CN1J8TTE472J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
Precision Resistor - UPN 2-0808 - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Metal Foil
Resistance Range 100 to 20000 ohms
View Details
Resistor Networks, Arrays - 4114R-1-223-ND - DigiKey
Specs
Configuration Chip Array
Packing Method Tube
Resistance Range 22000 ohms
View Details
Thin Film Resistor Networks -  - AVX Corporation
Specs
Configuration Chip Array (optional feature)
Technology / Construction Thin Film (Chip)
Resistance Range 5 to 5.00E7 ohms
View Details