Vishay Precision Group Resistor Networks & Arrays M8340108K5601GGDSL

Description
MSM08A-03 5.6K 2% K M8340108K5601GG DSL
Request a Quote Datasheet
Description
MSM08A-03 5.6K 2% K M8340108K5601GG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340108K5601GGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340108K5601GGDSL
Resistor Networks & Arrays 3110-M8340108K5601GGDSL
MSM08A-03 5.6K 2% K M8340108K5601GG DSL

MSM08A-03 5.6K 2% K M8340108K5601GG DSL

Supplier's Site Datasheet
Msm08A-03 5.6K 2% K M8340108K5601Gg Dsl Vishay - 28P1407 - Newark, An Avnet Company
Chicago, IL, United States
Msm08A-03 5.6K 2% K M8340108K5601Gg Dsl Vishay
28P1407
Msm08A-03 5.6K 2% K M8340108K5601Gg Dsl Vishay 28P1407
MSM08A-03 5.6K 2% K M8340108K5601GG DSL

MSM08A-03 5.6K 2% K M8340108K5601GG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340108K5601GGDSL 28P1407
Product Name Resistor Networks & Arrays Msm08A-03 5.6K 2% K M8340108K5601Gg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details