MSM08A-03 47.5 1% K M8340108K47R5FG D03
Res Thick Film NET 47.5 Ohm 1% 12/25W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube
Resistor Network,Thick Film,47.5Ohms,50WV,1
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors | Resistors |
| Product Number | 3110-M8340108K47R5FGD03 | M8340108K47R5FGD03 | 74K7597 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 47.5 Ohm 1% 12/25W ¦100ppm/¦C ISOL 8-Pin SIP Pin Thru-Hole Tube | Resistor Network,thick Film,47.5Ohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,7810-Case Vishay |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Packing Method | Tube | ||
| Resistance Range | 47.5 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % |