Vishay Precision Group Resistor Networks & Arrays M8340108K3000GGDSL

Description
MSM08A-03 300 2% K M8340108K3000GG DSL
Request a Quote Datasheet
Description
MSM08A-03 300 2% K M8340108K3000GG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340108K3000GGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340108K3000GGDSL
Resistor Networks & Arrays 3110-M8340108K3000GGDSL
MSM08A-03 300 2% K M8340108K3000GG DSL

MSM08A-03 300 2% K M8340108K3000GG DSL

Supplier's Site Datasheet
Msm08A-03 300 2% K M8340108K3000Gg Dsl Vishay - 28P1256 - Newark, An Avnet Company
Chicago, IL, United States
Msm08A-03 300 2% K M8340108K3000Gg Dsl Vishay
28P1256
Msm08A-03 300 2% K M8340108K3000Gg Dsl Vishay 28P1256
MSM08A-03 300 2% K M8340108K3000GG DSL

MSM08A-03 300 2% K M8340108K3000GG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340108K3000GGDSL 28P1256
Product Name Resistor Networks & Arrays Msm08A-03 300 2% K M8340108K3000Gg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers