MSM08A-01 300 2% K M8340108K3000GC D03
Res Thick Film NET 300 Ohm 2% 21/25W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube
MSM08A-01 300 2% K M8340108K3000GC D03
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors | Resistors |
| Product Number | 3110-M8340108K3000GCD03 | M8340108K3000GCD03 | 64P7127 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 300 Ohm 2% 21/25W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube | Msm08A-01 300 2% K M8340108K3000Gc D03 Vishay |
| Configuration | Chip Array | Single Resistor | |
| Packing Method | Tube | ||
| Resistance Range | 300 ohms | ||
| Tolerance | 2 +/- % | 2 +/- % |