Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340108K1800GCDSL

Description
MSM08A-01 180 2% K M8340108K1800GC DSL
Request a Quote
Description
MSM08A-01 180 2% K M8340108K1800GC DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSM08A resistor network is a single-in-line, molded SIP package with 8 pins and an "A" profile, measuring 0.783 ± 0.015 inches in length and 0.700 inches in width. It contains thick film resistive elements with a resistance range of 10 Ω to 1 MΩ, a standard tolerance of ±2%, and a temperature coefficient of ±100 ppm/°C. The device has a maximum operating voltage of 50 V DC, operates from -55 °C to +125 °C, and meets MIL-PRF-83401 qualification with 100% screening per Group A, Subgroup 1. All leads are hot-solder dipped, and the package is compatible with automatic insertion equipment. The part has a bussed schematic configuration and is supplied in tube packing with tin/lead terminations.

Datasheet Summary
Powered by GS/AI

The MSM08A resistor network is a single-in-line, molded SIP package with 8 pins and an "A" profile, measuring 0.783 ± 0.015 inches in length and 0.700 inches in width. It contains thick film resistive elements with a resistance range of 10 Ω to 1 MΩ, a standard tolerance of ±2%, and a temperature coefficient of ±100 ppm/°C. The device has a maximum operating voltage of 50 V DC, operates from -55 °C to +125 °C, and meets MIL-PRF-83401 qualification with 100% screening per Group A, Subgroup 1. All leads are hot-solder dipped, and the package is compatible with automatic insertion equipment. The part has a bussed schematic configuration and is supplied in tube packing with tin/lead terminations.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340108K1800GCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340108K1800GCDSL
Resistor Networks & Arrays 3110-M8340108K1800GCDSL
MSM08A-01 180 2% K M8340108K1800GC DSL

MSM08A-01 180 2% K M8340108K1800GC DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340108K1800GCDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1E4KTTD472J - 965885-CN1E4KTTD472J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-73089 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 70000 ohms
View Details
Precision High Voltage Divider - Series MTX 2000.105 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Packing Method Bulk
Tolerance 0.1000 to 1 +/- %
View Details