Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340108K1002JCDSL

Description
MSM08A-01 10K 5% K M8340108K1002JC DSL
Request a Quote
Description
MSM08A-01 10K 5% K M8340108K1002JC DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor network in a single-in-line molded package with 8 pins and "A" profile, compliant with MIL-PRF-83401 and featuring isolated resistor schematics, ±2% tolerance, ±100 ppm/°C temperature coefficient, resistance range of 10 Ω to 1 MΩ, maximum operating voltage of 50 V DC, and operating temperature range of -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor network in a single-in-line molded package with 8 pins and "A" profile, compliant with MIL-PRF-83401 and featuring isolated resistor schematics, ±2% tolerance, ±100 ppm/°C temperature coefficient, resistance range of 10 Ω to 1 MΩ, maximum operating voltage of 50 V DC, and operating temperature range of -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340108K1002JCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340108K1002JCDSL
Resistor Networks & Arrays 3110-M8340108K1002JCDSL
MSM08A-01 10K 5% K M8340108K1002JC DSL

MSM08A-01 10K 5% K M8340108K1002JC DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340108K1002JCDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Automotive SMD 100 Ohm Resistor - 50-CN1J4KTTD101J - ERSAELECTRONICS PTE. LTD.
Specs
Resistance Range 100 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Precision High Voltage Divider - Series MTX 1000.3 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details
Thin Film Resistor Network (SDC) - DDC-49590 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 2536 to 270000 ohms
View Details