Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340108K1000JCDSL

Description
MSM08A-01 100 5% K M8340108K1000JC DSL
Request a Quote Datasheet
Description
MSM08A-01 100 5% K M8340108K1000JC DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340108K1000JCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340108K1000JCDSL
Resistor Networks & Arrays 3110-M8340108K1000JCDSL
MSM08A-01 100 5% K M8340108K1000JC DSL

MSM08A-01 100 5% K M8340108K1000JC DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340108K1000JCDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J8TTE102J - 1134480-CN1J8TTE102J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
Resistor - 50-4116R-1-152 - ERSAELECTRONICS PTE. LTD.
Specs
Technology / Construction Thick Film
Mounting / Packaging 16-DIP (0.300", 7.62mm)
Resistance Range 1500 ohms
View Details
4 suppliers
Precision High Voltage Divider - Series HVT 7 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details
Thin Film Resistor Network (SDC) - DDC-57470 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 5.07 to 70.8 ohms
View Details